ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-HWQFN (8x8)
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-HWQFN (8x8)
IC MCU 32BIT 512KB FLASH 64HWQFN
IC MCU 32BIT 512KB FLASH 64HWQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FS3A37A3A01CNB#AA0-ND | R7FS3A37A3A01CNB#AA0 | R7FS3A37A3A01CNB#AA0 | R7FS3A37A3A01CNB#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | 8 Bit; Other; A/D 18x14b SAR; D/A 1x8b, 3x12b | |||
| RAM | 96 KB | 96 KB | 96 KB | |
| ROM | 512 KB |