Renesas Electronics Corporation Microcontrollers R7FS3A37A3A01CFP#AA0

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS3A37A3A01CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A37A3A01CFP#AA0-ND
Microcontrollers R7FS3A37A3A01CFP#AA0-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
 - R7FS3A37A3A01CFP#AA0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - R7FS3A37A3A01CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A37A3A01CFP#AA0
Microcontrollers R7FS3A37A3A01CFP#AA0
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R7FS3A37A3A01CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A37A3A01CFP#AA0
Microcontrollers R7FS3A37A3A01CFP#AA0
ARM® Cortex®-M4F S3A3 Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4F S3A3 Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Mcu, 32Bit, 48Mhz; Product Range Renesas - 84AC2661 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz; Product Range Renesas
84AC2661
Mcu, 32Bit, 48Mhz; Product Range Renesas 84AC2661
MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:100Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:100Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A37A3A01CFP#AA0
ARM Microcontrollers - MCU R7FS3A37A3A01CFP#AA0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A3 512k 100QFP

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A3 512k 100QFP

Buy Now Datasheet
Embedded - Microcontrollers - R7FS3A37A3A01CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A37A3A01CFP#AA0
Embedded - Microcontrollers R7FS3A37A3A01CFP#AA0
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS3A37A3A01CFP#AA0-ND R7FS3A37A3A01CFP#AA0 R7FS3A37A3A01CFP#AA0 R7FS3A37A3A01CFP#AA0 84AC2661 R7FS3A37A3A01CFP#AA0 R7FS3A37A3A01CFP#AA0
Product Name Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz; Product Range Renesas ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits 8 Bit; Other; A/D 25x14b; D/A 3x8b, 3x12b
RAM 96 KB 96 KB 96 KB 96 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details