Renesas Electronics Corporation 32-bit 32BIT 512KB Embedded Microcontroller MCU R7FS3A37A3A01CFM#AA0

Description
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R7FS3A37A3A01CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A37A3A01CFM #AA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R7FS3A37A3A01CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A37A3A01CFM #AA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R7FS3A37A3A01CFM#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R7FS3A37A3A01CFM#AA0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R7FS3A37A3A01CFM#AA0
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R7FS3A37A3A01CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A37A3A01CFM #AA0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R7FS3A37A3A01CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A37A3A01CFM#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R7FS3A37A3A01CFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A37A3A01CFM#AA0-ND
Microcontrollers R7FS3A37A3A01CFM#AA0-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R7FS3A37A3A01CFM#AA0 - 891134-R7FS3A37A3A01CFM#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R7FS3A37A3A01CFM#AA0
891134-R7FS3A37A3A01CFM#AA0
Embedded - Embedded - Microcontrollers - R7FS3A37A3A01CFM#AA0 891134-R7FS3A37A3A01CFM#AA0
Manufacturer: Renesas Electronics America Win Source Part Number: 891134-R7FS3A37A3A01 CFM#AA0 Series: Renesas Synergy™ S3 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 48MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 18x14b; D/A 3x8b, 3x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891134-R7FS3A37A3A01CFM#AA0
Series: Renesas Synergy™ S3
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 18x14b; D/A 3x8b, 3x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - R7FS3A37A3A01CFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A37A3A01CFM#AA0
Embedded - Microcontrollers R7FS3A37A3A01CFM#AA0
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FS3A37A3A01CFM#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FS3A37A3A01CFM#AA0
Microcontrollers R7FS3A37A3A01CFM#AA0
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FS3A37A3A01CFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A37A3A01CFM#AA0
Microcontrollers R7FS3A37A3A01CFM#AA0
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz; Product Range Renesas - 84AC2660 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz; Product Range Renesas
84AC2660
Mcu, 32Bit, 48Mhz; Product Range Renesas 84AC2660
MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:64Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes

MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:64Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A37A3A01CFM#AA0
ARM Microcontrollers - MCU R7FS3A37A3A01CFM#AA0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A3 512k 64LQFP

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A3 512k 64LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A37A3A01CFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A37A3A01CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A37A3A01CFM#AA0
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FS3A37A3A01CFM#AA0 R7FS3A37A3A01CFM#AA0-ND 891134-R7FS3A37A3A01CFM#AA0 R7FS3A37A3A01CFM#AA0 R7FS3A37A3A01CFM#AA0 R7FS3A37A3A01CFM#AA0 84AC2660 R7FS3A37A3A01CFM#AA0 R7FS3A37A3A01CFM#AA0
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R7FS3A37A3A01CFM#AA0 Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz; Product Range Renesas ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 96 KB 96 KB 512 KB 96 KB 96 KB 96 KB 96 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Serial Interface CAN, I2C, SCI, SPI, UART, USB CAN; SPI; SCI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 51-41965Z01 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers