ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 121-LFBGA (8x8)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PBGA121
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A3 512K 121BGA
IC MCU 32BIT 512KB FLSH 121LFBGA
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 121-LFBGA (8x8)
ARM® Cortex®-M4F S3A3 Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 121-LFBGA (8x8)
IC MCU 32BIT 512KB FLSH 121LFBGA
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS3A37A2A01CBJ#AC0-ND | R7FS3A37A2A01CBJ#AC0 | R7FS3A37A2A01CBJ#AC0 | R7FS3A37A2A01CBJ#AC0 | R7FS3A37A2A01CBJ#AC0 | R7FS3A37A2A01CBJ#AC0 | R7FS3A37A2A01CBJ#AC0 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | 8 Bit; Other; A/D 26x14b; D/A 3x8b, 3x12b | ||||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | |||
| ROM | 512 KB |