SYNERGY MCU PLATFORM S3A1 1MB 14
SYNERGY MCU PLATFORM S3A1 1MB 14
ARM® Cortex®-M4F Renesas Synergy™ S3 Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FS3A17C2A01CLK#BC0TR-ND | R7FS3A17C2A01CLK#BC0 | R7FS3A17C2A01CLK#BC0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 28x14b SAR; D/A 2x12b, 1x12b | ||
| RAM | 192 KB | 192 KB | 192 KB |
| ROM | 1000 KB |