ARM® Cortex®-M23 Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)
ARM® Cortex®-M23 Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 256KB FLASH 48HWQFN
IC MCU 32BIT 256KB FLASH 48HWQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FS1JA783A01CNE#AA0-ND | R7FS1JA783A01CNE#AA0 | R7FS1JA783A01CNE#AA0 | R7FS1JA783A01CNE#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | 8 Bit; 16 Bit; 24 Bit; Other; A/D 12x16b, 6x24b Sigma-Delta; D/A 2x8b, 1x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |