ERROR: no product mention
ARM® Cortex®-M23 Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LFQFP
IC MCU 32BIT 256KB FLASH 64LFQFP
ARM® Cortex®-M23 Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FS1JA783A01CFM#BA0-ND | R7FS1JA783A01CFM#BA0 | R7FS1JA783A01CFM#BA0 | R7FS1JA783A01CFM#BA0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | 8 Bit; 16 Bit; 24 Bit; Other; A/D 17x16b, 8x24b Sigma-Delta; D/A 1x8b, 2x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |