Renesas Electronics Corporation Embedded Microcontroller MCU R7FS1JA783A01CFM#AA0

Description
IC MCU 64LQFP Product overview: R7FS1JA783A01CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS1JA783A01CFM #AA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 64LQFP Product overview: R7FS1JA783A01CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS1JA783A01CFM #AA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-R7FS1JA783A01CFM#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-R7FS1JA783A01CFM#AA0
Embedded Microcontroller MCU 685-R7FS1JA783A01CFM#AA0
IC MCU 64LQFP Product overview: R7FS1JA783A01CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS1JA783A01CFM #AA0 can be used for catalog matching and distributor lookup.

IC MCU 64LQFP Product overview: R7FS1JA783A01CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS1JA783A01CFM#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322082-R7FS1JA783A01CFM#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322082-R7FS1JA783A01CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322082-R7FS1JA783A01CFM#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322082-R7FS1JA783A0 1CFM#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Standard Package: 160 Mounting: Surface Mount Supplier Device Package: 64-LFQFP (10x10) Case / Package: 64-LQFP ECCN: 5A992C Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FS1JA783A01C FM#AA0 Base Product Number: R7FS1JA783 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322082-R7FS1JA783A01CFM#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Standard Package: 160
Mounting: Surface Mount
Supplier Device Package: 64-LFQFP (10x10)
Case / Package: 64-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R7FS1JA783A01CFM#AA0
Base Product Number: R7FS1JA783
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - R7FS1JA783A01CFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS1JA783A01CFM#AA0-ND
Microcontrollers R7FS1JA783A01CFM#AA0-ND
- Microcontroller IC 64-LFQFP (10x10)

- Microcontroller IC 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R7FS1JA783A01CFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS1JA783A01CFM#AA0
Embedded - Microcontrollers R7FS1JA783A01CFM#AA0
IC MCU 64LQFP

IC MCU 64LQFP

Supplier's Site Datasheet
Microcontrollers - R7FS1JA783A01CFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS1JA783A01CFM#AA0
Microcontrollers R7FS1JA783A01CFM#AA0
ARM® Cortex®-M23 Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M23 Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R7FS1JA783A01CFM#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FS1JA783A01CFM#AA0
Microcontrollers R7FS1JA783A01CFM#AA0
IC MCU 64LQFP

IC MCU 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS1JA783A01CFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS1JA783A01CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS1JA783A01CFM#AA0
IC MCU 64LQFP

IC MCU 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS1JA783A01CFM#AA0
ARM Microcontrollers - MCU R7FS1JA783A01CFM#AA0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S1JA 256K 64LQFP

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S1JA 256K 64LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FS1JA783A01CFM#AA0 1322082-R7FS1JA783A01CFM#AA0 R7FS1JA783A01CFM#AA0-ND R7FS1JA783A01CFM#AA0 R7FS1JA783A01CFM#AA0 R7FS1JA783A01CFM#AA0 R7FS1JA783A01CFM#AA0 R7FS1JA783A01CFM#AA0
Product Name Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Serial Interface CAN, I2C, SPI, USB CAN; SPI; SCI; USB
Package Type Other; Tray QFP; Other; 64-LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details