ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 32-HWQFN (5x5)
IC MCU 32BIT 256KB FLASH 32QFN
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 32-HWQFN (5x5)
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S128 256K 32QFN
IC MCU 32BIT 256KB FLASH 32QFN
IC MCU 32BIT 256KB FLASH 32QFN
MCU, 32BIT, 32MHZ; Product Range:Synergy Family S1 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:24KB; No. of Pins:32Pins; MCU Case Style:QFN; No.RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS128783A01CNG#AC1-ND | R7FS128783A01CNG#AC1 | R7FS128783A01CNG#AC1 | R7FS128783A01CNG#AC1 | R7FS128783A01CNG#AC1 | R7FS128783A01CNG#AC1 | 84AC2659 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 32Mhz; Product Range Renesas |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 10x14b; D/A 3x8b | ||||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | 24 KB | ||
| ROM | 256 KB |