SYNERGY MCU PLATFORM S128 256K 4
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R7FS128783A01CNE#BA1-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 32 MHz |
| Bits | 8 Bit; Other; A/D 15x14b SAR; D/A 3x8b |
| RAM | 24 KB |
| ROM | 256 KB |