ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 256KB FLASH 32LQFP
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 256KB FLASH 32LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FS128783A01CFJ#BA1-ND | R7FS128783A01CFJ#BA1 | R7FS128783A01CFJ#BA1 | R7FS128783A01CFJ#BA1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 10x14b SAR; D/A 3x8b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 256 KB |