Renesas Electronics Corporation Microcontrollers R7FS124773A01CNF#AC0

Description
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS124773A01CNF#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS124773A01CNF#AC0-ND
Microcontrollers R7FS124773A01CNF#AC0-ND
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)

ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
 - R7FS124773A01CNF#AC0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FS124773A01CNF#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS124773A01CNF#AC0
Embedded - Microcontrollers R7FS124773A01CNF#AC0
IC MCU 32BIT 128KB FLASH 40HWQFN

IC MCU 32BIT 128KB FLASH 40HWQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS124773A01CNF#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS124773A01CNF#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS124773A01CNF#AC0
IC MCU 32BIT 128KB FLASH 40HWQFN

IC MCU 32BIT 128KB FLASH 40HWQFN

Supplier's Site
Microcontrollers - R7FS124773A01CNF#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS124773A01CNF#AC0
Microcontrollers R7FS124773A01CNF#AC0
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)

ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Microcontrollers - R7FS124773A01CNF#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS124773A01CNF#AC0
Microcontrollers R7FS124773A01CNF#AC0
ARM® Cortex®-M0+ Synergy MCU Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)

ARM® Cortex®-M0+ Synergy MCU Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS124773A01CNF#AC0-ND R7FS124773A01CNF#AC0 R7FS124773A01CNF#AC0 R7FS124773A01CNF#AC0 R7FS124773A01CNF#AC0 R7FS124773A01CNF#AC0
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x14b; D/A 1x12b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers