RISC Microcontroller
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 128KB FLASH 48HWQFN
IC MCU 32BIT 128KB FLASH 48HWQFN
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS124773A01CNE#AC0 | R7FS124773A01CNE#AC0-ND | R7FS124773A01CNE#AC0 | R7FS124773A01CNE#AC0 | R7FS124773A01CNE#AC0 | R7FS124773A01CNE#AC0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | Removed; Obsolete | ||
| Package Type | Other; QFN48 | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | |||
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 14x14b; D/A 1x12b |