Renesas Electronics Corporation Microcontrollers R7FS124773A01CNB#AC1

Description
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-HWQFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-HWQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS124773A01CNB#AC1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS124773A01CNB#AC1-ND
Microcontrollers R7FS124773A01CNB#AC1-ND
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-HWQFN (8x8)

ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-HWQFN (8x8)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R7FS124773A01CNB#AC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R7FS124773A01CNB#AC1
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R7FS124773A01CNB#AC1
IC MCU 32BIT 128KB FLASH 64HWQFN Product overview: R7FS124773A01CNB#AC1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS124773A01CNB #AC1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64HWQFN Product overview: R7FS124773A01CNB#AC1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS124773A01CNB#AC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS124773A01CNB#AC1
ARM Microcontrollers - MCU R7FS124773A01CNB#AC1
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S124 128K 64WQFN

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S124 128K 64WQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS124773A01CNB#AC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS124773A01CNB#AC1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS124773A01CNB#AC1
IC MCU 32BIT 128KB FLASH 64HWQFN

IC MCU 32BIT 128KB FLASH 64HWQFN

Supplier's Site
Microcontrollers - R7FS124773A01CNB#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS124773A01CNB#AC1
Microcontrollers R7FS124773A01CNB#AC1
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-HWQFN (8x8)

ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-HWQFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - R7FS124773A01CNB#AC1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS124773A01CNB#AC1
Embedded - Microcontrollers R7FS124773A01CNB#AC1
IC MCU 32BIT 128KB FLASH 64HWQFN

IC MCU 32BIT 128KB FLASH 64HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS124773A01CNB#AC1-ND 685-R7FS124773A01CNB#AC1 R7FS124773A01CNB#AC1 R7FS124773A01CNB#AC1 R7FS124773A01CNB#AC1 R7FS124773A01CNB#AC1
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 18x14b; D/A 1x12b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers