ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-HWQFN (8x8)
IC MCU 32BIT 128KB FLASH 64HWQFN
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-HWQFN (8x8)
IC MCU 32BIT 128KB FLASH 64HWQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FS124773A01CNB#AA1-ND | R7FS124773A01CNB#AA1 | R7FS124773A01CNB#AA1 | R7FS124773A01CNB#AA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 18x14b SAR; D/A 1x12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |