SYNERGY MCU PLATFORM S124 128K 48LQFP
SYNERGY MCU PLATFORM S124 128K 48LQFP
SYNERGY MCU PLATFORM S124 128K 48LQFP
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 32MHz, CMOS, PQFP48
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Renesas Synergy™ S1
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Speed: 32MHz
Peripherals: LVD, POR, PWM, WDT
IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R7FS124773A01CFL#AA1
MCU, 32BIT, 32MHZ, LQFP-48; Product Range:Synergy Family, S1 Series, S124 Group Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
ARM® Cortex®-M0+ Synergy MCU Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LFQFP
IC MCU 32BIT 128KB FLASH 48LFQFP
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S124 128K 48LQFP
IC MCU 32BIT 128KB FLASH 48LFQFP
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1928153 | 1928153P | R7FS124773A01CFL#AA1 | R7FS124773A01CFL#AA1-ND | 685-R7FS124773A01CFL#AA1 | 29AH1295 | R7FS124773A01CFL#AA1 | R7FS124773A01CFL#AA1 | R7FS124773A01CFL#AA1 | R7FS124773A01CFL#AA1 | R7FS124773A01CFL#AA1 | R7FS124773A01CFL#AA1 | |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Mcu, 32Bit, 32Mhz, Lqfp-48; Product Range Renesas | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||||
| ROM | 128 KB | 128 KB | 128 KB | ||||||||||
| Package Type | QFP; Other; Lqfp | QFP; Other; LQFP | QFP; Other; LFQFP | LFQP; Other; 48-LQFP | Other; Tray | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | ||||
| Pin Count | 48 | 48 | 48 | 48 |