RISC Microcontroller
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R7FS124773A01CFL#AA0
IC MCU 32BIT 128KB FLASH 48LFQFP
IC MCU 32BIT 128KB FLASH 48LFQFP
ARM® Cortex®-M0+ Synergy MCU Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS124773A01CFL#AA0 | R7FS124773A01CFL#AA0-ND | 685-R7FS124773A01CFL#AA0 | R7FS124773A01CFL#AA0 | R7FS124773A01CFL#AA0 | R7FS124773A01CFL#AA0 | R7FS124773A01CFL#AA0 |
| Product Name | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| Package Type | QFP; Other; LQFP48 | LFQP; Other; 48-LQFP | Other; Bulk | Other; 48-LQFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 14x14b; D/A 1x12b |