ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)
RISC Microcontroller
IC MCU 32BIT 128KB FLASH 36WFLGA Product overview: R7FS124772A01CLM#AC1
IC MCU 32BIT 128KB FLASH 36WFLGA
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S124 128K 36LGA
IC MCU 32BIT 128KB FLASH 36WFLGA
ARM® Cortex®-M0+ Synergy MCU Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS124772A01CLM#AC1-ND | R7FS124772A01CLM#AC1 | 685-R7FS124772A01CLM#AC1 | R7FS124772A01CLM#AC1 | R7FS124772A01CLM#AC1 | R7FS124772A01CLM#AC1 | R7FS124772A01CLM#AC1 | R7FS124772A01CLM#AC1 |
| Product Name | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | Other; A/D 11x14b; D/A 1x12b | |||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |