ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)
RISC Microcontroller
ARM® Cortex®-M0+ Synergy MCU Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 36-WFLGA (4x4)
IC MCU 32BIT 128KB FLASH 36WFLGA
IC MCU 32BIT 128KB FLASH 36WFLGA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS124772A01CLM#AC0-ND | R7FS124772A01CLM#AC0 | R7FS124772A01CLM#AC0 | R7FS124772A01CLM#AC0 | R7FS124772A01CLM#AC0 | R7FS124772A01CLM#AC0 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x14b; D/A 1x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |