Renesas Electronics Corporation Microcontrollers R7FS124763A01CFM#AA0

Description
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS124763A01CFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS124763A01CFM#AA0-ND
Microcontrollers R7FS124763A01CFM#AA0-ND
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
 - R7FS124763A01CFM#AA0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS124763A01CFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS124763A01CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS124763A01CFM#AA0
IC MCU 32BIT 64KB FLASH 64LFQFP

IC MCU 32BIT 64KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R7FS124763A01CFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS124763A01CFM#AA0
Microcontrollers R7FS124763A01CFM#AA0
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R7FS124763A01CFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS124763A01CFM#AA0
Embedded - Microcontrollers R7FS124763A01CFM#AA0
IC MCU 32BIT 64KB FLASH 64LFQFP

IC MCU 32BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS124763A01CFM#AA0-ND R7FS124763A01CFM#AA0 R7FS124763A01CFM#AA0 R7FS124763A01CFM#AA0 R7FS124763A01CFM#AA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 18x14b; D/A 1x12b
RAM 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers