Renesas Electronics Corporation Microcontrollers R7FS124763A01CFL#AA0

Description
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS124763A01CFL#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS124763A01CFL#AA0-ND
Microcontrollers R7FS124763A01CFL#AA0-ND
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
 - R7FS124763A01CFL#AA0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS124763A01CFL#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS124763A01CFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS124763A01CFL#AA0
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R7FS124763A01CFL#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS124763A01CFL#AA0
Microcontrollers R7FS124763A01CFL#AA0
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Microcontrollers - R7FS124763A01CFL#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS124763A01CFL#AA0
Microcontrollers R7FS124763A01CFL#AA0
ARM® Cortex®-M0+ Synergy MCU Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M0+ Synergy MCU Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now
Embedded - Microcontrollers - R7FS124763A01CFL#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS124763A01CFL#AA0
Embedded - Microcontrollers R7FS124763A01CFL#AA0
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS124763A01CFL#AA0-ND R7FS124763A01CFL#AA0 R7FS124763A01CFL#AA0 R7FS124763A01CFL#AA0 R7FS124763A01CFL#AA0 R7FS124763A01CFL#AA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 14x14b; D/A 1x12b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161CSLFCAFXQMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details