MCU RA6T3 ARM CM33 200MHZ 256K/40K QFP64
MCU RA6T3 ARM CM33 200MHZ 256K/40K QFP64
MCU RA6T3 ARM CM33 200MHZ 256K/40K QFP64
MCU RA6 ARM CM33 200MHZ 256KB/40
MCU RA6 ARM CM33 200MHZ 256KB/40
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2727754 | 559-R7FA6T3BB3CFM#AA0-ND | R7FA6T3BB3CFM#AA0 | R7FA6T3BB3CFM#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | ||
| ROM | 4 KB | 256 KB | ||
| Package Type | QFP; Other; QFP | LFQP; Other; 64-LQFP | ||
| Pin Count | 64 | 64 | ||
| Clock Speed | 200 MHz |