IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R7FA6T2BD3CFP#BA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6T2BD3CFP#BA
ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit Single-Core 240MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
MCU RA6T2 ARM CM33 240MHZ 512/256 QFP100
MCU RA6T2 ARM CM33 240MHZ 512/256 QFP100
MCU RA6T2 ARM CM33 240MHZ 512/256 QFP100
MCU RA6T2 ARM CM33 240MHZ 512/25
ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit Single-Core 240MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
MCU RA6T2 ARM CM33 240MHZ 512/25
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R7FA6T2BD3CFP#BA0 | 559-R7FA6T2BD3CFP#BA0-ND | 2395703 | R7FA6T2BD3CFP#BA0 | R7FA6T2BD3CFP#BA0 | R7FA6T2BD3CFP#BA0 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | ||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 to 2.7 volts | |||
| I/O Ports | 84 | 84 |