Renesas Electronics Corporation Microcontrollers R7FA6T2BD3CFP#AA0

Description
ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit Single-Core 240MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit Single-Core 240MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA6T2BD3CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit Single-Core 240MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit Single-Core 240MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R7FA6T2BD3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6T2BD3CFP#AA0
Microcontrollers R7FA6T2BD3CFP#AA0
ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit Single-Core 240MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit Single-Core 240MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6T2BD3CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6T2BD3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6T2BD3CFP#AA0
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FA6T2BD3CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6T2BD3CFP#AA0
Embedded - Microcontrollers R7FA6T2BD3CFP#AA0
MCU RA6T2 ARM CM33 240MHZ 512/25

MCU RA6T2 ARM CM33 240MHZ 512/25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA6T2BD3CFP#AA0-ND R7FA6T2BD3CFP#AA0 R7FA6T2BD3CFP#AA0 R7FA6T2BD3CFP#AA0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 240 MHz 240 MHz 240 MHz
Bits Other; A/D 38x12b SAR; D/A 4x12b
RAM 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details