MCU RA6T2 ARM CM33 240MHZ 512K/6
MCU RA6T2 ARM CM33 240MHZ 512K/6
ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit 240MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA6T2AD3CNE#AA1-ND | R7FA6T2AD3CNE#AA1 | R7FA6T2AD3CNE#AA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz |
| Bits | Other; A/D 10x12b SAR; D/A 2x12b | ||
| RAM | 64 KB | 64 KB | 64 KB |
| ROM | 512 KB |