Renesas Electronics Corporation Microcontrollers R7FA6T2AD3CFP#AA1

Description
MCU RA6T2 ARM CM33 240MHZ 512/64
Request a Quote Datasheet
Description
MCU RA6T2 ARM CM33 240MHZ 512/64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA6T2AD3CFP#AA1-ND - DigiKey
Thief River Falls, MN, United States
MCU RA6T2 ARM CM33 240MHZ 512/64

MCU RA6T2 ARM CM33 240MHZ 512/64

Buy Now Datasheet
Microcontrollers - R7FA6T2AD3CFP#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6T2AD3CFP#AA1
Microcontrollers R7FA6T2AD3CFP#AA1
ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit 240MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit 240MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6T2AD3CFP#AA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6T2AD3CFP#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6T2AD3CFP#AA1
MCU RA6T2 ARM CM33 240MHZ 512/64

MCU RA6T2 ARM CM33 240MHZ 512/64

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA6T2AD3CFP#AA1-ND R7FA6T2AD3CFP#AA1 R7FA6T2AD3CFP#AA1
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 240 MHz 240 MHz 240 MHz
Bits Other; A/D 38x12b SAR; D/A 4x12b
RAM 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C505CA4EMCABXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers