MCU RA6T2 ARM CM33 240MHZ 512K/6
ARM® Cortex®-M33 RA6T2 Microcontroller IC 32-Bit 240MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA6T2AD3CFM#BA0-ND | R7FA6T2AD3CFM#BA0 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 240 MHz | 240 MHz |
| Bits | Other; A/D 18x12b SAR; D/A 4x12b | |
| RAM | 64 KB | 64 KB |
| ROM | 512 KB |