Renesas Electronics Corporation 32-bit 32BIT 512KB Embedded Microcontroller MCU R7FA6T1AD3CFP#AA0

Description
IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R7FA6T1AD3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6T1AD3CFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R7FA6T1AD3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6T1AD3CFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R7FA6T1AD3CFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R7FA6T1AD3CFP#AA0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R7FA6T1AD3CFP#AA0
IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R7FA6T1AD3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6T1AD3CFP#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R7FA6T1AD3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6T1AD3CFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316845-R7FA6T1AD3CFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316845-R7FA6T1AD3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316845-R7FA6T1AD3CFP#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316845-R7FA6T1AD3CF P#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4F Speed: 120MHz Standard Package: 25 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 19x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 100-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FA6T1AD3CFP# AA0,559-R7FA6T1AD3CF P#AA0 Base Product Number: R7FA6T1 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316845-R7FA6T1AD3CFP#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Standard Package: 25
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 19x12b SAR; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 100-LQFP
ECCN: 5A002A REN
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R7FA6T1AD3CFP#AA0,559-R7FA6T1AD3CFP#AA0
Base Product Number: R7FA6T1
RoHS Status: ROHS3 Compliant

Buy Now
Microcontrollers - 559-R7FA6T1AD3CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R7FA6T1AD3CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6T1AD3CFP#AA0
Embedded - Microcontrollers R7FA6T1AD3CFP#AA0
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6T1AD3CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6T1AD3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6T1AD3CFP#AA0
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R7FA6T1AD3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6T1AD3CFP#AA0
Microcontrollers R7FA6T1AD3CFP#AA0
ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FA6T1AD3CFP#AA0 1316845-R7FA6T1AD3CFP#AA0 559-R7FA6T1AD3CFP#AA0-ND R7FA6T1AD3CFP#AA0 R7FA6T1AD3CFP#AA0 R7FA6T1AD3CFP#AA0
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 64 KB 512 KB 64 KB 64 KB 64 KB
ROM 8 KB 8 KB 512 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers