Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6T1AB3CFP#AA0

Description
Win Source Part Number: 1355738-R7FA6T1AB3CF P#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA6T1 Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Base Product Number: R7FA6T1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 120MHz Number of I/O: 67 Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 19x12b SAR; D/A 2x12b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1355738-R7FA6T1AB3CF P#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA6T1 Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Base Product Number: R7FA6T1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 120MHz Number of I/O: 67 Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 19x12b SAR; D/A 2x12b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1355738-R7FA6T1AB3CFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1355738-R7FA6T1AB3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1355738-R7FA6T1AB3CFP#AA0
Win Source Part Number: 1355738-R7FA6T1AB3CF P#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA6T1 Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Base Product Number: R7FA6T1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 120MHz Number of I/O: 67 Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 19x12b SAR; D/A 2x12b Oscillator Type: Internal

Win Source Part Number: 1355738-R7FA6T1AB3CFP#AA0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RA6T1
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Base Product Number: R7FA6T1
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 120MHz
Number of I/O: 67
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
Data Converters: A/D 19x12b SAR; D/A 2x12b
Oscillator Type: Internal

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R7FA6T1AB3CFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R7FA6T1AB3CFP#AA0
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R7FA6T1AB3CFP#AA0
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R7FA6T1AB3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6T1AB3CFP#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R7FA6T1AB3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6T1AB3CFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R7FA6T1AB3CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R7FA6T1AB3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6T1AB3CFP#AA0
Microcontrollers R7FA6T1AB3CFP#AA0
ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - R7FA6T1AB3CFP#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA6T1AB3CFP#AA0
Microcontrollers R7FA6T1AB3CFP#AA0
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6T1AB3CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6T1AB3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6T1AB3CFP#AA0
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FA6T1AB3CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6T1AB3CFP#AA0
Embedded - Microcontrollers R7FA6T1AB3CFP#AA0
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1355738-R7FA6T1AB3CFP#AA0 685-R7FA6T1AB3CFP#AA0 559-R7FA6T1AB3CFP#AA0-ND R7FA6T1AB3CFP#AA0 R7FA6T1AB3CFP#AA0 R7FA6T1AB3CFP#AA0 R7FA6T1AB3CFP#AA0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 8 KB 8 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
 - 51-26192Z01-B - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-144-800
View Details
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details