Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6T1AB3CFM#AA0

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322890-R7FA6T1AB3CF M#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4F Speed: 120MHz Standard Package: 25 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 10x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA6T1AB3CFM#AA 0,-1161-R7FA6T1AB3CF M#AA0 Base Product Number: R7FA6T1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322890-R7FA6T1AB3CF M#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4F Speed: 120MHz Standard Package: 25 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 10x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA6T1AB3CFM#AA 0,-1161-R7FA6T1AB3CF M#AA0 Base Product Number: R7FA6T1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322890-R7FA6T1AB3CFM#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322890-R7FA6T1AB3CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322890-R7FA6T1AB3CFM#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322890-R7FA6T1AB3CF M#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4F Speed: 120MHz Standard Package: 25 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 10x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA6T1AB3CFM#AA 0,-1161-R7FA6T1AB3CF M#AA0 Base Product Number: R7FA6T1 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322890-R7FA6T1AB3CFM#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Standard Package: 25
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 10x12b SAR; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-LQFP
ECCN: 5A002A REN
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 559-R7FA6T1AB3CFM#AA0,-1161-R7FA6T1AB3CFM#AA0
Base Product Number: R7FA6T1
RoHS Status: ROHS3 Compliant

Buy Now
Microcontrollers - 559-R7FA6T1AB3CFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R7FA6T1AB3CFM#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R7FA6T1AB3CFM#AA0
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R7FA6T1AB3CFM#AA0
IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R7FA6T1AB3CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6T1AB3CFM#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64LFQFP Product overview: R7FA6T1AB3CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6T1AB3CFM#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FA6T1AB3CFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6T1AB3CFM#AA0
Embedded - Microcontrollers R7FA6T1AB3CFM#AA0
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FA6T1AB3CFM#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA6T1AB3CFM#AA0
Microcontrollers R7FA6T1AB3CFM#AA0
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R7FA6T1AB3CFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6T1AB3CFM#AA0
Microcontrollers R7FA6T1AB3CFM#AA0
ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4F RA6T1 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322890-R7FA6T1AB3CFM#AA0 559-R7FA6T1AB3CFM#AA0-ND 685-R7FA6T1AB3CFM#AA0 R7FA6T1AB3CFM#AA0 R7FA6T1AB3CFM#AA0 R7FA6T1AB3CFM#AA0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB
ROM 8 KB 256 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7246AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers