Renesas Electronics Corporation Microcontrollers R7FA6M5BH3CFB#AA0

Description
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA6M5BH3CFB#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M5BH3CFB#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M5BH3CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M5BH3CFB#AA0
IC MCU 32BIT 2MB FLASH 144LFQFP

IC MCU 32BIT 2MB FLASH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FA6M5BH3CFB#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6M5BH3CFB#AA0
Embedded - Microcontrollers R7FA6M5BH3CFB#AA0
MCU RA6 ARM CM33 200MHZ 2M/512K

MCU RA6 ARM CM33 200MHZ 2M/512K

Supplier's Site Datasheet
Microcontrollers - R7FA6M5BH3CFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M5BH3CFB#AA0
Microcontrollers R7FA6M5BH3CFB#AA0
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA6M5BH3CFB#AA0-ND R7FA6M5BH3CFB#AA0 R7FA6M5BH3CFB#AA0 R7FA6M5BH3CFB#AA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz
Bits Other; A/D 25x12b; D/A 2x12b
RAM 512 KB 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details