Renesas Electronics Corporation Microcontrollers R7FA6M5BF3CFC#AA0

Description
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA6M5BF3CFC#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
R7FA6M5BF3CFC#AA0
Embedded - Microcontrollers R7FA6M5BF3CFC#AA0
MCU RA6 ARM CM33 200MHZ 1M/512K

MCU RA6 ARM CM33 200MHZ 1M/512K

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M5BF3CFC#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M5BF3CFC#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M5BF3CFC#AA0
MCU RA6 ARM CM33 200MHZ 1M/512K

MCU RA6 ARM CM33 200MHZ 1M/512K

Supplier's Site
Microcontrollers - R7FA6M5BF3CFC#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M5BF3CFC#AA0
Microcontrollers R7FA6M5BF3CFC#AA0
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA6M5BF3CFC#AA0-ND R7FA6M5BF3CFC#AA0 R7FA6M5BF3CFC#AA0 R7FA6M5BF3CFC#AA0
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz
Bits Other; A/D 29x12b SAR; D/A 2x12b
RAM 512 KB 512 KB 512 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details