Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M5BF2CBG#AC0

Description
Win Source Part Number: 1368609-R7FA6M5BF2CB G#AC0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA6M5 Package: Tray Product Status: Active Package / Case: 176-LFBGA Supplier Device Package: 176-LFBGA (13x13) Base Product Number: R7FA6M5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 200MHz Number of I/O: 133 Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, MMC/SD, SCI, SPI, QSPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 512K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 29x12b SAR; D/A 2x12b Oscillator Type: External, Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1368609-R7FA6M5BF2CB G#AC0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA6M5 Package: Tray Product Status: Active Package / Case: 176-LFBGA Supplier Device Package: 176-LFBGA (13x13) Base Product Number: R7FA6M5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 200MHz Number of I/O: 133 Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, MMC/SD, SCI, SPI, QSPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 512K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 29x12b SAR; D/A 2x12b Oscillator Type: External, Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368609-R7FA6M5BF2CBG#AC0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368609-R7FA6M5BF2CBG#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368609-R7FA6M5BF2CBG#AC0
Win Source Part Number: 1368609-R7FA6M5BF2CB G#AC0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA6M5 Package: Tray Product Status: Active Package / Case: 176-LFBGA Supplier Device Package: 176-LFBGA (13x13) Base Product Number: R7FA6M5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 200MHz Number of I/O: 133 Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, MMC/SD, SCI, SPI, QSPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 512K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 29x12b SAR; D/A 2x12b Oscillator Type: External, Internal

Win Source Part Number: 1368609-R7FA6M5BF2CBG#AC0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RA6M5
Package: Tray
Product Status: Active
Package / Case: 176-LFBGA
Supplier Device Package: 176-LFBGA (13x13)
Base Product Number: R7FA6M5
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 200MHz
Number of I/O: 133
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, MMC/SD, SCI, SPI, QSPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 512K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
Data Converters: A/D 29x12b SAR; D/A 2x12b
Oscillator Type: External, Internal

Buy Now Datasheet
Microcontrollers - 559-R7FA6M5BF2CBG#AC0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R7FA6M5BF2CBG#AC0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R7FA6M5BF2CBG#AC0
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R7FA6M5BF2CBG#AC0
IC MCU 32BIT 1MB FLASH 176LFBGA Product overview: R7FA6M5BF2CBG#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M5BF2CBG#AC 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 176LFBGA Product overview: R7FA6M5BF2CBG#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M5BF2CBG#AC0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M5BF2CBG#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M5BF2CBG#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M5BF2CBG#AC0
MCU RA6 ARM CM33 200MHZ 1M/512K

MCU RA6 ARM CM33 200MHZ 1M/512K

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
R7FA6M5BF2CBG#AC0
Embedded - Microcontrollers R7FA6M5BF2CBG#AC0
MCU RA6 ARM CM33 200MHZ 1M/512K

MCU RA6 ARM CM33 200MHZ 1M/512K

Supplier's Site Datasheet
Microcontrollers - R7FA6M5BF2CBG#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M5BF2CBG#AC0
Microcontrollers R7FA6M5BF2CBG#AC0
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368609-R7FA6M5BF2CBG#AC0 559-R7FA6M5BF2CBG#AC0-ND 685-R7FA6M5BF2CBG#AC0 R7FA6M5BF2CBG#AC0 R7FA6M5BF2CBG#AC0 R7FA6M5BF2CBG#AC0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 1000 KB 512 KB 512 KB 512 KB 512 KB
ROM 8 KB 1000 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details