The R7FA6M5AG3CFC#AA0 microcontroller from Quarktwin Technology Ltd. features a high-performance 200 MHz Arm Cortex-M33 core, providing robust processing capabilities for various applications. It includes up to 2 MB of code flash memory, 8 KB of data flash memory, and 512 KB of SRAM with parity/ECC support, ensuring reliable data handling. Connectivity options are extensive, featuring an Ethernet MAC controller, USB 2.0 High-Speed, CAN FD, and multiple serial communication interfaces including QSPI and OSPI. The microcontroller also integrates advanced analog features such as dual 12-bit A/D converters and dual 12-bit D/A converters, enhancing its versatility for complex applications. Security is a key aspect, with an integrated Secure Crypto Engine supporting various cryptographic algorithms and Arm TrustZone technology for secure element functionality. The device operates within a voltage range of 2.7 to 3.6 V and is rated for temperatures from -40°C to +105°C, making it suitable for industrial and automotive applications. The microcontroller is available in multiple package options, including LQFP and BGA formats, facilitating integration into diverse designs.
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP (24x24)
MCU RA6 ARM CM33 200MHZ 1.5M/512
MCU RA6 ARM CM33 200MHZ 1.5M/512
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA6M5AG3CFC#AA0-ND | R7FA6M5AG3CFC#AA0 | R7FA6M5AG3CFC#AA0 | R7FA6M5AG3CFC#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; A/D 29x12b SAR; D/A 2x12b | |||
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM | 1500 KB |