The R7FA6M5AG3CFB#AA0 microcontroller from Quarktwin Technology Ltd. features a high-performance Arm Cortex-M33 core operating at up to 200 MHz. It offers up to 2 MB of code flash memory, 8 KB of data flash memory, and 512 KB of SRAM with parity/ECC support. The device includes a variety of connectivity options such as Ethernet MAC, USB 2.0 High-Speed, CAN FD, and multiple SPI interfaces, making it suitable for a wide range of applications. Security is a key aspect of this microcontroller, incorporating an integrated Secure Crypto Engine with support for various cryptographic algorithms and Arm TrustZone technology for enhanced security features. The device also includes advanced analog capabilities, such as dual 12-bit ADCs and DACs, and multiple timers for PWM generation. Operating voltage ranges from 2.7 to 3.6 V, and it supports a wide temperature range from -40°C to +105°C. The microcontroller is available in multiple package options, including LQFP and BGA configurations, facilitating flexibility in design. This microcontroller is ideal for applications requiring high performance, security, and extensive connectivity options.
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
MCU RA6 ARM CM33 200MHZ 1.5M/512
MCU RA6 ARM CM33 200MHZ 1.5M/512
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA6M5AG3CFB#AA0-ND | R7FA6M5AG3CFB#AA0 | R7FA6M5AG3CFB#AA0 | R7FA6M5AG3CFB#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; A/D 25x12b SAR; D/A 2x12b | |||
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM | 1500 KB |