Renesas Electronics Corporation Microcontrollers R7FA6M5AG2CBG#AC0

Description
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA6M5AG2CBG#AC0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Microcontrollers - R7FA6M5AG2CBG#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M5AG2CBG#AC0
Microcontrollers R7FA6M5AG2CBG#AC0
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
R7FA6M5AG2CBG#AC0
Embedded - Microcontrollers R7FA6M5AG2CBG#AC0
MCU RA6 ARM CM33 200MHZ 1.5M/512

MCU RA6 ARM CM33 200MHZ 1.5M/512

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M5AG2CBG#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M5AG2CBG#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M5AG2CBG#AC0
MCU RA6 ARM CM33 200MHZ 1.5M/512

MCU RA6 ARM CM33 200MHZ 1.5M/512

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA6M5AG2CBG#AC0-ND R7FA6M5AG2CBG#AC0 R7FA6M5AG2CBG#AC0 R7FA6M5AG2CBG#AC0
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz
Bits Other; A/D 29x12b SAR; D/A 2x12b
RAM 512 KB 512 KB 512 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details