Renesas Electronics Corporation Microcontrollers R7FA6M4AF3CFB#AA0

Description
MCU RA6 ARM CM33 200MHz 1M/256k QFP144
Request a Quote Datasheet
Description
MCU RA6 ARM CM33 200MHz 1M/256k QFP144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2064725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2064725
Microcontrollers 2064725
MCU RA6 ARM CM33 200MHz 1M/256k QFP144

MCU RA6 ARM CM33 200MHz 1M/256k QFP144

Supplier's Site
Microcontrollers - 2064725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2064725P
Microcontrollers 2064725P
MCU RA6 ARM CM33 200MHz 1M/256k QFP144

MCU RA6 ARM CM33 200MHz 1M/256k QFP144

Supplier's Site
Microcontrollers - 2064724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2064724
Microcontrollers 2064724
MCU RA6 ARM CM33 200MHz 1M/256k QFP144

MCU RA6 ARM CM33 200MHz 1M/256k QFP144

Supplier's Site
200MHZ Embedded Microcontroller MCU - 685-R7FA6M4AF3CFB#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Embedded Microcontroller MCU
685-R7FA6M4AF3CFB#AA0
200MHZ Embedded Microcontroller MCU 685-R7FA6M4AF3CFB#AA0
MCU RA6 ARM CM33 200MHZ 1M/256K Product overview: R7FA6M4AF3CFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 200MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M4AF3CFB#AA 0 can be used for catalog matching and distributor lookup.

MCU RA6 ARM CM33 200MHZ 1M/256K Product overview: R7FA6M4AF3CFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 200MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M4AF3CFB#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 800-R7FA6M4AF3CFB#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA6M4 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M33 RA6M4 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322632-R7FA6M4AF3CFB#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322632-R7FA6M4AF3CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322632-R7FA6M4AF3CFB#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322632-R7FA6M4AF3CF B#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M33 Speed: 200MHz Standard Package: 25 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, QSPI, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 256K x 8 Data Converters: A/D 22x12b; D/A 2x12b Oscillator Type: External, Internal Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 144-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FA6M4AF3CFB# AA0,800-R7FA6M4AF3CF B#AA0 Base Product Number: R7FA6M4 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322632-R7FA6M4AF3CFB#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M33
Speed: 200MHz
Standard Package: 25
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, QSPI, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 256K x 8
Data Converters: A/D 22x12b; D/A 2x12b
Oscillator Type: External, Internal
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 144-LQFP
ECCN: 5A002A REN
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R7FA6M4AF3CFB#AA0,800-R7FA6M4AF3CFB#AA0
Base Product Number: R7FA6M4
RoHS Status: ROHS3 Compliant

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M4AF3CFB#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M4AF3CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M4AF3CFB#AA0
MCU RA6 ARM CM33 200MHZ 1M/256K

MCU RA6 ARM CM33 200MHZ 1M/256K

Supplier's Site
Microcontrollers - R7FA6M4AF3CFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M4AF3CFB#AA0
Microcontrollers R7FA6M4AF3CFB#AA0
ARM® Cortex®-M33 RA6M4 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M33 RA6M4 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Microcontrollers - R7FA6M4AF3CFB#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA6M4AF3CFB#AA0
Microcontrollers R7FA6M4AF3CFB#AA0
MCU RA6 ARM CM33 200MHZ 1M/256K

MCU RA6 ARM CM33 200MHZ 1M/256K

Supplier's Site
Embedded - Microcontrollers - R7FA6M4AF3CFB#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6M4AF3CFB#AA0
Embedded - Microcontrollers R7FA6M4AF3CFB#AA0
MCU RA6 ARM CM33 200MHZ 1M/256K

MCU RA6 ARM CM33 200MHZ 1M/256K

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2064725 2064725P 685-R7FA6M4AF3CFB#AA0 800-R7FA6M4AF3CFB#AA0-ND 1322632-R7FA6M4AF3CFB#AA0 R7FA6M4AF3CFB#AA0 R7FA6M4AF3CFB#AA0 R7FA6M4AF3CFB#AA0 R7FA6M4AF3CFB#AA0
Product Name Microcontrollers Microcontrollers 200MHZ Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type QFP; Other; Lqfp QFP; Other; LQFP Other; Tray LFQP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pin Count 144 144 144
ROM 1000 KB 8 KB 1000 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C164CI8EMCBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers