ARM® Cortex®-M33 RA6M4 Microcontroller IC 32-Bit Single-Core 200MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 768KB FLSH 144LFQFP
IC MCU 32BIT 768KB FLSH 144LFQFP
IC MCU 32BIT 768KB FLSH 144LFQFP
ARM® Cortex®-M33 RA6M4 Microcontroller IC 32-Bit Single-Core 200MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA6M4AE3CFB#AA0-ND | R7FA6M4AE3CFB#AA0 | R7FA6M4AE3CFB#AA0 | R7FA6M4AE3CFB#AA0 | R7FA6M4AE3CFB#AA0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; A/D 22x12b; D/A 2x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM | 768 KB |