Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
RENESAS ELECTRONICS CORPORATION
R7FA6M4AD3CFP#HA0 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R7FA6M4AD3CFP#HA0
Description
MCU RA6 ARM CM33 200MHZ 512K/256
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MCU RA6 ARM CM33 200MHZ 512K/256
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R7FA6M4AD3CFP#HA0TR-ND
Microcontrollers
559-R7FA6M4AD3CFP#HA0TR-ND
MCU RA6 ARM CM33 200MHZ 512K/256
MCU RA6 ARM CM33 200MHZ 512K/256
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Microcontrollers (MCU)
Product Number
559-R7FA6M4AD3CFP#HA0TR-ND
Product Name
Microcontrollers
Data Bus
32 Bit
Clock Speed
200 MHz
Bits
Other; A/D 20x12b SAR; D/A 2x12b
RAM
256 KB
ROM
512 KB
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown
COP8CCE9IMT7/NOPB
Specs
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
7
suppliers
Infineon Technologies AG
Microcontrollers
C161OLMHABXQMA1
Specs
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Obsolete
Package Type
QFP; Other; MQFP80
View Details
4
suppliers
RS Components, Ltd.
Microcontrollers
428475
Specs
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
QFP; Other; LQFP
View Details
Rochester Electronics
Embedded Microcontroller MCU
A8097-90
View Details
2
suppliers