Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M3AH3CFP#AA0

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316854-R7FA6M3AH3CF P#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4 Speed: 120MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 124 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 640K x 8 Data Converters: A/D 19x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 100-LQFP ECCN: 5A992C SC Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA6M3AH3CFP#AA 0,-1161-R7FA6M3AH3CF P#AA0 Base Product Number: R7FA6M3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316854-R7FA6M3AH3CF P#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4 Speed: 120MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 124 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 640K x 8 Data Converters: A/D 19x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 100-LQFP ECCN: 5A992C SC Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA6M3AH3CFP#AA 0,-1161-R7FA6M3AH3CF P#AA0 Base Product Number: R7FA6M3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316854-R7FA6M3AH3CFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316854-R7FA6M3AH3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316854-R7FA6M3AH3CFP#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316854-R7FA6M3AH3CF P#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4 Speed: 120MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 124 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 640K x 8 Data Converters: A/D 19x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 100-LQFP ECCN: 5A992C SC Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA6M3AH3CFP#AA 0,-1161-R7FA6M3AH3CF P#AA0 Base Product Number: R7FA6M3 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316854-R7FA6M3AH3CFP#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 124
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 640K x 8
Data Converters: A/D 19x12b SAR; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 100-LQFP
ECCN: 5A992C SC
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 559-R7FA6M3AH3CFP#AA0,-1161-R7FA6M3AH3CFP#AA0
Base Product Number: R7FA6M3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 559-R7FA6M3AH3CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R7FA6M3AH3CFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R7FA6M3AH3CFP#AA0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R7FA6M3AH3CFP#AA0
IC MCU 32BIT 2MB FLASH 100LFQFP Product overview: R7FA6M3AH3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M3AH3CFP#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100LFQFP Product overview: R7FA6M3AH3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M3AH3CFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R7FA6M3AH3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M3AH3CFP#AA0
Microcontrollers R7FA6M3AH3CFP#AA0
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M3AH3CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M3AH3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M3AH3CFP#AA0
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FA6M3AH3CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6M3AH3CFP#AA0
Embedded - Microcontrollers R7FA6M3AH3CFP#AA0
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FA6M3AH3CFP#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA6M3AH3CFP#AA0
Microcontrollers R7FA6M3AH3CFP#AA0
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316854-R7FA6M3AH3CFP#AA0 559-R7FA6M3AH3CFP#AA0-ND 685-R7FA6M3AH3CFP#AA0 R7FA6M3AH3CFP#AA0 R7FA6M3AH3CFP#AA0 R7FA6M3AH3CFP#AA0 R7FA6M3AH3CFP#AA0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 2000 KB 640 KB 640 KB 640 KB 640 KB 640 KB
ROM 64 KB 2000 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details