Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M3AH3CFC#AA0

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322631-R7FA6M3AH3CF C#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4 Speed: 120MHz Standard Package: 40 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 124 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 640K x 8 Data Converters: A/D 24x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 176-LQFP ECCN: 5A992C SC Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA6M3AH3CFC#AA 0,-1161-R7FA6M3AH3CF C#AA0 Base Product Number: R7FA6M3 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322631-R7FA6M3AH3CF C#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4 Speed: 120MHz Standard Package: 40 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 124 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 640K x 8 Data Converters: A/D 24x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 176-LQFP ECCN: 5A992C SC Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA6M3AH3CFC#AA 0,-1161-R7FA6M3AH3CF C#AA0 Base Product Number: R7FA6M3 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R7FA6M3AH3CFC#AA0 microcontroller from Quarktwin Technology Ltd. features a 120-MHz Arm Cortex-M4 core with a floating-point unit, supporting a 4-GB address space. It includes up to 2 MB of code flash memory and 640 KB of SRAM, along with a 64-KB data flash memory. The device is equipped with a Graphics LCD Controller, a 2D Drawing Engine, and a Capacitive Touch Sensing Unit, making it suitable for applications requiring advanced human-machine interfaces. Connectivity options include an Ethernet MAC Controller with IEEE 1588 PTP, USB 2.0 High-Speed and Full-Speed modules, multiple serial communication interfaces, and support for SD/MMC and Quad SPI. The microcontroller also incorporates various safety and security features, such as error correction code (ECC) in SRAM, multiple watchdog timers, and encryption capabilities including AES and RSA. Operating voltage ranges from 2.7 to 3.6 V, and the device is rated for an operating temperature range of -40°C to +105°C. It is available in multiple package options, including a 176-pin LQFP and a 145-pin LGA, providing flexibility for different design requirements. This microcontroller is suitable for applications in industrial control, consumer electronics, and other embedded systems requiring high performance and robust connectivity.

Datasheet Summary
Powered by GS/AI

The R7FA6M3AH3CFC#AA0 microcontroller from Quarktwin Technology Ltd. features a 120-MHz Arm Cortex-M4 core with a floating-point unit, supporting a 4-GB address space. It includes up to 2 MB of code flash memory and 640 KB of SRAM, along with a 64-KB data flash memory. The device is equipped with a Graphics LCD Controller, a 2D Drawing Engine, and a Capacitive Touch Sensing Unit, making it suitable for applications requiring advanced human-machine interfaces. Connectivity options include an Ethernet MAC Controller with IEEE 1588 PTP, USB 2.0 High-Speed and Full-Speed modules, multiple serial communication interfaces, and support for SD/MMC and Quad SPI. The microcontroller also incorporates various safety and security features, such as error correction code (ECC) in SRAM, multiple watchdog timers, and encryption capabilities including AES and RSA. Operating voltage ranges from 2.7 to 3.6 V, and the device is rated for an operating temperature range of -40°C to +105°C. It is available in multiple package options, including a 176-pin LQFP and a 145-pin LGA, providing flexibility for different design requirements. This microcontroller is suitable for applications in industrial control, consumer electronics, and other embedded systems requiring high performance and robust connectivity.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322631-R7FA6M3AH3CFC#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322631-R7FA6M3AH3CFC#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322631-R7FA6M3AH3CFC#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322631-R7FA6M3AH3CF C#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4 Speed: 120MHz Standard Package: 40 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 124 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 640K x 8 Data Converters: A/D 24x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 176-LQFP ECCN: 5A992C SC Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA6M3AH3CFC#AA 0,-1161-R7FA6M3AH3CF C#AA0 Base Product Number: R7FA6M3 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322631-R7FA6M3AH3CFC#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Standard Package: 40
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 124
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 640K x 8
Data Converters: A/D 24x12b SAR; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 176-LQFP
ECCN: 5A992C SC
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 559-R7FA6M3AH3CFC#AA0,-1161-R7FA6M3AH3CFC#AA0
Base Product Number: R7FA6M3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 1927179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1927179
Microcontrollers 1927179
Renesas Electronics, R7FA6M3AH3CFC#AA0

Renesas Electronics, R7FA6M3AH3CFC#AA0

Supplier's Site
Microcontrollers - 1927203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1927203
Microcontrollers 1927203
Renesas Electronics, R7FA6M3AH3CFC#AA0

Renesas Electronics, R7FA6M3AH3CFC#AA0

Supplier's Site
Microcontrollers - 1927203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1927203P
Microcontrollers 1927203P
Renesas Electronics, R7FA6M3AH3CFC#AA0

Renesas Electronics, R7FA6M3AH3CFC#AA0

Supplier's Site
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R7FA6M3AH3CFC#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R7FA6M3AH3CFC#AA0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R7FA6M3AH3CFC#AA0
IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R7FA6M3AH3CFC#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M3AH3CFC#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R7FA6M3AH3CFC#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M3AH3CFC#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R7FA6M3AH3CFC#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Microcontrollers - R7FA6M3AH3CFC#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA6M3AH3CFC#AA0
Microcontrollers R7FA6M3AH3CFC#AA0
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M3AH3CFC#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M3AH3CFC#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M3AH3CFC#AA0
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FA6M3AH3CFC#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6M3AH3CFC#AA0
Embedded - Microcontrollers R7FA6M3AH3CFC#AA0
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FA6M3AH3CFC#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M3AH3CFC#AA0
Microcontrollers R7FA6M3AH3CFC#AA0
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322631-R7FA6M3AH3CFC#AA0 1927179 685-R7FA6M3AH3CFC#AA0 559-R7FA6M3AH3CFC#AA0-ND R7FA6M3AH3CFC#AA0 R7FA6M3AH3CFC#AA0 R7FA6M3AH3CFC#AA0 R7FA6M3AH3CFC#AA0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 2000 KB 640 KB 640 KB 640 KB 640 KB 640 KB
ROM 64 KB 2000 KB 64 KB 2000 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details