Renesas Electronics Corporation Microcontrollers R7FA6M3AF3CFC#AA0

Description
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA6M3AF3CFC#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340253-R7FA6M3AF3CFC#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340253-R7FA6M3AF3CFC#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340253-R7FA6M3AF3CFC#AA0
Win Source Part Number: 1340253-R7FA6M3AF3CF C#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RA6M3 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 40 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 124 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 640K x 8 Data Converters: A/D 24x12b SAR; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R7FA6M3 Product Status: Last Time Buy

Win Source Part Number: 1340253-R7FA6M3AF3CFC#AA0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RA6M3
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 124
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 640K x 8
Data Converters: A/D 24x12b SAR; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R7FA6M3
Product Status: Last Time Buy

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R7FA6M3AF3CFC#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R7FA6M3AF3CFC#AA0
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R7FA6M3AF3CFC#AA0
IC MCU 32BIT 1MB FLASH 176LFQFP Product overview: R7FA6M3AF3CFC#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M3AF3CFC#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 176LFQFP Product overview: R7FA6M3AF3CFC#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M3AF3CFC#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M3AF3CFC#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M3AF3CFC#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M3AF3CFC#AA0
IC MCU 32BIT 1MB FLASH 176LFQFP

IC MCU 32BIT 1MB FLASH 176LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FA6M3AF3CFC#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6M3AF3CFC#AA0
Embedded - Microcontrollers R7FA6M3AF3CFC#AA0
IC MCU 32BIT 1MB FLASH 176LFQFP

IC MCU 32BIT 1MB FLASH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FA6M3AF3CFC#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA6M3AF3CFC#AA0
Microcontrollers R7FA6M3AF3CFC#AA0
IC MCU 32BIT 1MB FLASH 176LFQFP

IC MCU 32BIT 1MB FLASH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FA6M3AF3CFC#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M3AF3CFC#AA0
Microcontrollers R7FA6M3AF3CFC#AA0
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA6M3AF3CFC#AA0-ND 1340253-R7FA6M3AF3CFC#AA0 685-R7FA6M3AF3CFC#AA0 R7FA6M3AF3CFC#AA0 R7FA6M3AF3CFC#AA0 R7FA6M3AF3CFC#AA0 R7FA6M3AF3CFC#AA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 24x12b SAR; D/A 2x12b
RAM 640 KB 1000 KB 640 KB 640 KB 640 KB 640 KB
ROM 1000 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8611200172 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details