Renesas Electronics Corporation Microcontrollers R7FA6M3AF2CLK#AC0

Description
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA6M3AF2CLK#AC0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R7FA6M3AF2CLK#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6M3AF2CLK#AC0
Embedded - Microcontrollers R7FA6M3AF2CLK#AC0
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M3AF2CLK#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M3AF2CLK#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M3AF2CLK#AC0
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Supplier's Site
Microcontrollers - R7FA6M3AF2CLK#AC0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA6M3AF2CLK#AC0
Microcontrollers R7FA6M3AF2CLK#AC0
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Supplier's Site Datasheet
Microcontrollers - R7FA6M3AF2CLK#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M3AF2CLK#AC0
Microcontrollers R7FA6M3AF2CLK#AC0
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA6M3AF2CLK#AC0-ND R7FA6M3AF2CLK#AC0 R7FA6M3AF2CLK#AC0 R7FA6M3AF2CLK#AC0 R7FA6M3AF2CLK#AC0
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 22x12b SAR; D/A 2x12b
RAM 640 KB 640 KB 640 KB 640 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8RMCAKXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers