Renesas Electronics Corporation Microcontrollers R7FA6M2AF3CFP#HA0

Description
MCU RA6 ARM CM4 120MHZ 1M/384K Q
Request a Quote Datasheet
Description
MCU RA6 ARM CM4 120MHZ 1M/384K Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA6M2AF3CFP#HA0TR-ND - DigiKey
Thief River Falls, MN, United States
MCU RA6 ARM CM4 120MHZ 1M/384K Q

MCU RA6 ARM CM4 120MHZ 1M/384K Q

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M2AF3CFP#HA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M2AF3CFP#HA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M2AF3CFP#HA0
MCU RA6 ARM CM4 120MHZ 1M/384K Q

MCU RA6 ARM CM4 120MHZ 1M/384K Q

Supplier's Site
Microcontrollers - R7FA6M2AF3CFP#HA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M2AF3CFP#HA0
Microcontrollers R7FA6M2AF3CFP#HA0
ARM® Cortex®-M4 RA Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 RA Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA6M2AF3CFP#HA0TR-ND R7FA6M2AF3CFP#HA0 R7FA6M2AF3CFP#HA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 19x12b SAR; D/A 2x12b
RAM 384 KB 384 KB 384 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details