Renesas Electronics Corporation Microcontrollers R7FA6M2AF3CFP#AA0

Description
Renesas Electronics, R7FA6M2AF3CFP#AA0
Request a Quote Datasheet
Description
Renesas Electronics, R7FA6M2AF3CFP#AA0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1927233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1927233
Microcontrollers 1927233
Renesas Electronics, R7FA6M2AF3CFP#AA0

Renesas Electronics, R7FA6M2AF3CFP#AA0

Supplier's Site
Microcontrollers - 1927174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1927174
Microcontrollers 1927174
Renesas Electronics, R7FA6M2AF3CFP#AA0

Renesas Electronics, R7FA6M2AF3CFP#AA0

Supplier's Site
Microcontrollers - 1927233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1927233P
Microcontrollers 1927233P
Renesas Electronics, R7FA6M2AF3CFP#AA0

Renesas Electronics, R7FA6M2AF3CFP#AA0

Supplier's Site
Microcontrollers - 559-R7FA6M2AF3CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R7FA6M2AF3CFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R7FA6M2AF3CFP#AA0
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R7FA6M2AF3CFP#AA0
IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R7FA6M2AF3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M2AF3CFP#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R7FA6M2AF3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M2AF3CFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368576-R7FA6M2AF3CFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368576-R7FA6M2AF3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368576-R7FA6M2AF3CFP#AA0
Win Source Part Number: 1368576-R7FA6M2AF3CF P#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA6M2 Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Base Product Number: R7FA6M2 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 120MHz Number of I/O: 109 Core Processor: ARM® Cortex®-M4 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 384K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 19x12b SAR; D/A 2x12b Oscillator Type: Internal

Win Source Part Number: 1368576-R7FA6M2AF3CFP#AA0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RA6M2
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Base Product Number: R7FA6M2
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 120MHz
Number of I/O: 109
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 384K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
Data Converters: A/D 19x12b SAR; D/A 2x12b
Oscillator Type: Internal

Buy Now Datasheet
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Renesas - 39AH5571 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Renesas
39AH5571
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Renesas 39AH5571
MCU, 32BIT, 120MHZ, LQFP-100; Product Range:RA Family, RA6 Series, RA6M2 Group Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LQFP-100; Product Range:RA Family, RA6 Series, RA6M2 Group Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FA6M2AF3CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6M2AF3CFP#AA0
Embedded - Microcontrollers R7FA6M2AF3CFP#AA0
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M2AF3CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M2AF3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M2AF3CFP#AA0
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site
Microcontrollers - R7FA6M2AF3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M2AF3CFP#AA0
Microcontrollers R7FA6M2AF3CFP#AA0
ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R7FA6M2AF3CFP#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA6M2AF3CFP#AA0
Microcontrollers R7FA6M2AF3CFP#AA0
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1927233 559-R7FA6M2AF3CFP#AA0-ND 685-R7FA6M2AF3CFP#AA0 1368576-R7FA6M2AF3CFP#AA0 39AH5571 R7FA6M2AF3CFP#AA0 R7FA6M2AF3CFP#AA0 R7FA6M2AF3CFP#AA0 R7FA6M2AF3CFP#AA0
Product Name Microcontrollers Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Renesas Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
ROM 512 KB 1000 KB 32 KB 32 KB
Package Type QFP; Other; LQFP LFQP; Other; 100-LQFP Other; Tray Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Pin Count 100 100 100
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CL8RMCAKXQMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers