Renesas Electronics Corporation 32-bit 32BIT 1MB Embedded Microcontroller MCU R7FA6M2AF3CFB#AA0

Description
IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R7FA6M2AF3CFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M2AF3CFB#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R7FA6M2AF3CFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M2AF3CFB#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R7FA6M2AF3CFB#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R7FA6M2AF3CFB#AA0
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R7FA6M2AF3CFB#AA0
IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R7FA6M2AF3CFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M2AF3CFB#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R7FA6M2AF3CFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M2AF3CFB#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263665-R7FA6M2AF3CFB#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263665-R7FA6M2AF3CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263665-R7FA6M2AF3CFB#AA0
Win Source Part Number: 1263665-R7FA6M2AF3CF B#AA0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RA6M2 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 109 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 384K x 8 Data Converters: A/D 22x12b SAR; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 5A992C SC Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 559-R7FA6M2AF3CFB#AA 0,-1161-R7FA6M2AF3CF B#AA0 Base Product Number: R7FA6M2

Win Source Part Number: 1263665-R7FA6M2AF3CFB#AA0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RA6M2
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 109
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 384K x 8
Data Converters: A/D 22x12b SAR; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 5A992C SC
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-R7FA6M2AF3CFB#AA0,-1161-R7FA6M2AF3CFB#AA0
Base Product Number: R7FA6M2

Buy Now Datasheet
Microcontrollers - 559-R7FA6M2AF3CFB#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - R7FA6M2AF3CFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M2AF3CFB#AA0
Microcontrollers R7FA6M2AF3CFB#AA0
ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, 120Mhz, Lqfp-144; Product Range Renesas - 39AH5570 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lqfp-144; Product Range Renesas
39AH5570
Mcu, 32Bit, 120Mhz, Lqfp-144; Product Range Renesas 39AH5570
MCU, 32BIT, 120MHZ, LQFP-144; Product Range:RA Family, RA6 Series, RA6M2 Group Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LQFP-144; Product Range:RA Family, RA6 Series, RA6M2 Group Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - R7FA6M2AF3CFB#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA6M2AF3CFB#AA0
Microcontrollers R7FA6M2AF3CFB#AA0
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FA6M2AF3CFB#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6M2AF3CFB#AA0
Embedded - Microcontrollers R7FA6M2AF3CFB#AA0
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M2AF3CFB#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M2AF3CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M2AF3CFB#AA0
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FA6M2AF3CFB#AA0 1263665-R7FA6M2AF3CFB#AA0 559-R7FA6M2AF3CFB#AA0-ND R7FA6M2AF3CFB#AA0 39AH5570 R7FA6M2AF3CFB#AA0 R7FA6M2AF3CFB#AA0 R7FA6M2AF3CFB#AA0
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 120Mhz, Lqfp-144; Product Range Renesas Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 384 KB 1000 KB 384 KB 384 KB 384 KB 384 KB 384 KB
ROM 32 KB 32 KB 1000 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7737AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers