Renesas Electronics Corporation Microcontrollers R7FA6M2AD3CFP#AA0

Description
Renesas Electronics, R7FA6M2AD3CFP#AA0
Request a Quote Datasheet
Description
Renesas Electronics, R7FA6M2AD3CFP#AA0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1927239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1927239
Microcontrollers 1927239
Renesas Electronics, R7FA6M2AD3CFP#AA0

Renesas Electronics, R7FA6M2AD3CFP#AA0

Supplier's Site
Microcontrollers - 1927176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1927176
Microcontrollers 1927176
Renesas Electronics, R7FA6M2AD3CFP#AA0

Renesas Electronics, R7FA6M2AD3CFP#AA0

Supplier's Site
Microcontrollers - 1927239P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1927239P
Microcontrollers 1927239P
Renesas Electronics, R7FA6M2AD3CFP#AA0

Renesas Electronics, R7FA6M2AD3CFP#AA0

Supplier's Site
Microcontrollers - 559-R7FA6M2AD3CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
 - R7FA6M2AD3CFP#AA0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, CMOS, PQFP100

Supplier's Site Datasheet
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Renesas - 39AH5569 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Renesas
39AH5569
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Renesas 39AH5569
MCU, 32BIT, 120MHZ, LQFP-100; Product Range:RA Family, RA6 Series, RA6M2 Group Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:384KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LQFP-100; Product Range:RA Family, RA6 Series, RA6M2 Group Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:384KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - R7FA6M2AD3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M2AD3CFP#AA0
Microcontrollers R7FA6M2AD3CFP#AA0
ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R7FA6M2AD3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M2AD3CFP#AA0
Microcontrollers R7FA6M2AD3CFP#AA0
ARM® Cortex®-M4 RA Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 RA Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Embedded - Microcontrollers - R7FA6M2AD3CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6M2AD3CFP#AA0
Embedded - Microcontrollers R7FA6M2AD3CFP#AA0
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M2AD3CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M2AD3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M2AD3CFP#AA0
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1927239 559-R7FA6M2AD3CFP#AA0-ND R7FA6M2AD3CFP#AA0 39AH5569 R7FA6M2AD3CFP#AA0 R7FA6M2AD3CFP#AA0 R7FA6M2AD3CFP#AA0 R7FA6M2AD3CFP#AA0
Product Name Microcontrollers Microcontrollers Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Renesas Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit
ROM 512 KB 512 KB
Package Type QFP; Other; LQFP LFQP; Other; 100-LQFP QFP; Other; LQFP100 QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Pin Count 100 100 100
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8R25MCAHXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers