RA_FAMILY-2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA6E10F2CFM#AA0-ND | R7FA6E10F2CFM#AA0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz |
| Bits | Other; A/D 7x12b SAR; D/A 1x12b | |
| RAM | 256 KB | 256 KB |
| ROM | 1000 KB |