IC MCU 32BIT 512KB FLASH 48HWQFN
ARM® Cortex®-M33 RA6E1 Microcontroller IC 32-Bit 200MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 512KB FLASH 48HWQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA6E10D2CNE#AA0-ND | R7FA6E10D2CNE#AA0 | R7FA6E10D2CNE#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz |
| Bits | Other; A/D 5x12b SAR; D/A 1x12b | ||
| RAM | 256 KB | 256 KB | 256 KB |
| ROM | 512 KB |