MCU RA4T1 ARM CM33 100MHZ 256K/40K QFP64
MCU RA4T1 ARM CM33 100MHZ 256K/40K QFP64
MCU RA4T1 ARM CM33 100MHZ 256K/40K QFP64
MCU RA4 ARM CM33 100MHZ 256KB/40
MCU RA4 ARM CM33 100MHZ 256KB/40
- Microcontroller IC 64-LFQFP (10x10)
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2727752P | 559-R7FA4T1BB3CFM#AA0-ND | R7FA4T1BB3CFM#AA0 | R7FA4T1BB3CFM#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | ||
| ROM | 4 KB | 256 KB | ||
| Package Type | QFP; Other; QFP | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP |
| Pin Count | 64 | 64 | ||
| Clock Speed | 100 MHz |